RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742QGJ5 RT9742QGJ5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 807519-RT9742QGJ5 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 807519-RT9742QGJ5 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742QGJ5
RT9742QGJ5
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742QGJ5 RT9742QGJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 807519-RT9742QGJ5 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Richtek USA Inc.
Win Source Part Number: 807519-RT9742QGJ5
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 6V
Rds On (Typ): 70mOhm
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - RT9742QGJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9742QGJ5
PMIC - Power Distribution Switches, Load Drivers RT9742QGJ5
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9742QGJ5 RT9742QGJ5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742QGJ5 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 281988-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details