RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742MNGJ5 RT9742MNGJ5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 801762-RT9742MNGJ5 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 801762-RT9742MNGJ5 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742MNGJ5
RT9742MNGJ5
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742MNGJ5 RT9742MNGJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 801762-RT9742MNGJ5 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Richtek USA Inc.
Win Source Part Number: 801762-RT9742MNGJ5
Packaging: Reel
Mounting Style: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 6V
Rds On (Typ): 70mOhm
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Current - Output (Maximum): 1.5A
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - RT9742MNGJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9742MNGJ5
PMIC - Power Distribution Switches, Load Drivers RT9742MNGJ5
IC PWR SWTCH N-CHAN 1:1 TSOT23-5

IC PWR SWTCH N-CHAN 1:1 TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9742MNGJ5 RT9742MNGJ5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742MNGJ5 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details