RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742GGJ5 RT9742GGJ5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 802665-RT9742GGJ5 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 802665-RT9742GGJ5 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742GGJ5 - RT9742GGJ5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742GGJ5
RT9742GGJ5
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742GGJ5 RT9742GGJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 802665-RT9742GGJ5 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 6V Rds On (Typ): 70mOhm Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Current - Output (Maximum): 1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Richtek USA Inc.
Win Source Part Number: 802665-RT9742GGJ5
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 6V
Rds On (Typ): 70mOhm
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Current - Output (Maximum): 1A
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - RT9742GGJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9742GGJ5
PMIC - Power Distribution Switches, Load Drivers RT9742GGJ5
IC PWR SWTCH N-CHAN 1:1 TSOT23-5

IC PWR SWTCH N-CHAN 1:1 TSOT23-5

Supplier's Site Datasheet
Power Load Switch, High Side, Tsot-23-5; Power Load Switch Type Richtek - 32AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Tsot-23-5; Power Load Switch Type Richtek
32AC8368
Power Load Switch, High Side, Tsot-23-5; Power Load Switch Type Richtek 32AC8368
POWER LOAD SWITCH, HIGH SIDE, TSOT-23-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:1.1A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, TSOT-23-5; Power Load Switch Type:High Side; Input Voltage:6V; Current Limit:1.1A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9742GGJ5 RT9742GGJ5 32AC8368
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742GGJ5 PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, Tsot-23-5; Power Load Switch Type Richtek
Voltage 2.7V ~ 6V 6V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details