RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5F RT9742CGJ5F

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892614-RT9742CGJ5F Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 (FC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1429-2, 1028-1429-1, -RT9742CGJ5F, 1028-1429-6
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892614-RT9742CGJ5F Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 (FC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1429-2, 1028-1429-1, -RT9742CGJ5F, 1028-1429-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5F
RT9742CGJ5F
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5F RT9742CGJ5F
Manufacturer: Richtek USA Inc. Win Source Part Number: 892614-RT9742CGJ5F Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 (FC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1429-2, 1028-1429-1, -RT9742CGJ5F, 1028-1429-6

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892614-RT9742CGJ5F
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: RT9742
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5 (FC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1429-2, 1028-1429-1, -RT9742CGJ5F, 1028-1429-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5F - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9742CGJ5F
PMIC - Power Distribution Switches, Load Drivers RT9742CGJ5F
IC PWR SWITCH N-CH 1:1 TSOT23-5

IC PWR SWITCH N-CH 1:1 TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9742CGJ5F RT9742CGJ5F
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742CGJ5F PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details