RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742BGJ5F RT9742BGJ5F

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932541-RT9742BGJ5F Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 (FC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT9742BGJ5F, 1028-1475-6, 1028-1475-2, 1028-1475-1
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932541-RT9742BGJ5F Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 (FC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT9742BGJ5F, 1028-1475-6, 1028-1475-2, 1028-1475-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742BGJ5F
RT9742BGJ5F
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742BGJ5F RT9742BGJ5F
Manufacturer: Richtek USA Inc. Win Source Part Number: 932541-RT9742BGJ5F Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9742 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 (FC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT9742BGJ5F, 1028-1475-6, 1028-1475-2, 1028-1475-1

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932541-RT9742BGJ5F
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: RT9742
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5 (FC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT9742BGJ5F, 1028-1475-6, 1028-1475-2, 1028-1475-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9742BGJ5F - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9742BGJ5F
PMIC - Power Distribution Switches, Load Drivers RT9742BGJ5F
IC PWR SWITCH N-CH 1:1 TSOT23-5

IC PWR SWITCH N-CH 1:1 TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9742BGJ5F RT9742BGJ5F
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9742BGJ5F PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details