RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9741AGV RT9741AGV

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892611-RT9741AGV Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892611-RT9741AGV Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9741AGV
RT9741AGV
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9741AGV RT9741AGV
Manufacturer: Richtek USA Inc. Win Source Part Number: 892611-RT9741AGV Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892611-RT9741AGV
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9741AGV - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9741AGV
PMIC - Power Distribution Switches, Load Drivers RT9741AGV
IC PWR SWITCH N-CHAN 1:1 SOT23-3

IC PWR SWITCH N-CHAN 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9741AGV RT9741AGV
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9741AGV PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703405 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details