Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244387-RT9740AGQW
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Power Switch/Driver 1:1 N-Channel 6A 14-WDFN-TL (3x2)
Power Switch/Driver 1:1 N-Channel 6A 14-WDFN-TL (3x2)
Power Switch/Driver 1:1 N-Channel 6A 14-WDFN-TL (3x2)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1244387-RT9740AGQW | 1028-RT9740AGQWTR-ND |
| Product Name | Electrical Parts - RT9740AGQW | Power Distribution Switches, Load Drivers |