RichTek Technology Corporation Power Load Distribution Switch, Wdfn-10; Power Load Switch Type Richtek RT9731AZQW(2)

Description
POWER LOAD DISTRIBUTION SWITCH, WDFN-10; Power Load Switch Type:Dual High Side; Input Voltage:5.5V; Current Limit:2.8A; On State Resistance:0.044ohm; Distribution Switch Case Style:WDFN; No. of Pins:10Pins; Thermal Protection:Yes; OnRoHS Compliant: Yes
Datasheet
Description
POWER LOAD DISTRIBUTION SWITCH, WDFN-10; Power Load Switch Type:Dual High Side; Input Voltage:5.5V; Current Limit:2.8A; On State Resistance:0.044ohm; Distribution Switch Case Style:WDFN; No. of Pins:10Pins; Thermal Protection:Yes; OnRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Distribution Switch, Wdfn-10; Power Load Switch Type Richtek - 15AC6937 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch, Wdfn-10; Power Load Switch Type Richtek
15AC6937
Power Load Distribution Switch, Wdfn-10; Power Load Switch Type Richtek 15AC6937
POWER LOAD DISTRIBUTION SWITCH, WDFN-10; Power Load Switch Type:Dual High Side; Input Voltage:5.5V; Current Limit:2.8A; On State Resistance:0.044ohm; Distribution Switch Case Style:WDFN; No. of Pins:10Pins; Thermal Protection:Yes; OnRoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH, WDFN-10; Power Load Switch Type:Dual High Side; Input Voltage:5.5V; Current Limit:2.8A; On State Resistance:0.044ohm; Distribution Switch Case Style:WDFN; No. of Pins:10Pins; Thermal Protection:Yes; OnRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 15AC6937
Product Name Power Load Distribution Switch, Wdfn-10; Power Load Switch Type Richtek
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details