RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728BLGQW RT9728BLGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932540-RT9728BLGQW Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9728 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1322-6, 1028-1322-1, 1028-1322-2, -RT9728BLGQW
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932540-RT9728BLGQW Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9728 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1322-6, 1028-1322-1, 1028-1322-2, -RT9728BLGQW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728BLGQW
RT9728BLGQW
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728BLGQW RT9728BLGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932540-RT9728BLGQW Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: RT9728 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1322-6, 1028-1322-1, 1028-1322-2, -RT9728BLGQW

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932540-RT9728BLGQW
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: RT9728
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1322-6, 1028-1322-1, 1028-1322-2, -RT9728BLGQW

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9728BLGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9728BLGQW
PMIC - Power Distribution Switches, Load Drivers RT9728BLGQW
IC PWR SWITCH P-CHAN 1:1 6WDFN

IC PWR SWITCH P-CHAN 1:1 6WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9728BLGQW RT9728BLGQW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728BLGQW PMIC - Power Distribution Switches, Load Drivers
Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details