RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728BHGE RT9728BHGE

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 734008-RT9728BHGE Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): MAX4917AELT+T; BD2248G-TR; STCC2540IQTR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: RT9728 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 2.5V ~ 5.5V Rds On: 120mOhm
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 734008-RT9728BHGE Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): MAX4917AELT+T; BD2248G-TR; STCC2540IQTR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: RT9728 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 2.5V ~ 5.5V Rds On: 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728BHGE
RT9728BHGE
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728BHGE RT9728BHGE
Manufacturer: Richtek USA Inc. Win Source Part Number: 734008-RT9728BHGE Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): MAX4917AELT+T; BD2248G-TR; STCC2540IQTR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: RT9728 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 2.5V ~ 5.5V Rds On: 120mOhm

Manufacturer: Richtek USA Inc.
Win Source Part Number: 734008-RT9728BHGE
Packaging: Reel
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 1.8A
Alternative Parts (Cross-Reference): MAX4917AELT+T; BD2248G-TR; STCC2540IQTR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: RT9728
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 2.5V ~ 5.5V
Rds On: 120mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9728BHGE - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9728BHGE
PMIC - Power Distribution Switches, Load Drivers RT9728BHGE
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9728BHGE RT9728BHGE
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728BHGE PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703411 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F
View Details