RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHZQW RT9728AHZQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 301780-RT9728AHZQW Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WDFN (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2553DRVR; RT9728AHGQW; MAX8586ETA/V+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 301780-RT9728AHZQW Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WDFN (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2553DRVR; RT9728AHGQW; MAX8586ETA/V+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHZQW
RT9728AHZQW
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHZQW RT9728AHZQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 301780-RT9728AHZQW Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WDFN (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2553DRVR; RT9728AHGQW; MAX8586ETA/V+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 301780-RT9728AHZQW
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WDFN (2x2)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2553DRVR; RT9728AHGQW; MAX8586ETA/V+T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9728AHZQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9728AHZQW
PMIC - Power Distribution Switches, Load Drivers RT9728AHZQW
IC PWR SWITCH P-CHAN 1:1 6WDFN

IC PWR SWITCH P-CHAN 1:1 6WDFN

Supplier's Site Datasheet
Ic, Power Switch, 5.5V, Wdfn-6; Power Load Switch Type Richtek - 24AC5350 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Switch, 5.5V, Wdfn-6; Power Load Switch Type Richtek
24AC5350
Ic, Power Switch, 5.5V, Wdfn-6; Power Load Switch Type Richtek 24AC5350
IC, POWER SWITCH, 5.5V, WDFN-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.295A; On State Resistance:0.12ohm; Distribution Switch Case Style:WDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, POWER SWITCH, 5.5V, WDFN-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.295A; On State Resistance:0.12ohm; Distribution Switch Case Style:WDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9728AHZQW RT9728AHZQW 24AC5350
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHZQW PMIC - Power Distribution Switches, Load Drivers Ic, Power Switch, 5.5V, Wdfn-6; Power Load Switch Type Richtek
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details