RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGQW RT9728AHGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 803339-RT9728AHGQW Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 120mOhm Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.3A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 803339-RT9728AHGQW Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 120mOhm Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.3A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGQW
RT9728AHGQW
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGQW RT9728AHGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 803339-RT9728AHGQW Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 120mOhm Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.3A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Richtek USA Inc.
Win Source Part Number: 803339-RT9728AHGQW
Packaging: Reel
Mounting Style: Surface Mount
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 120mOhm
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WDFN Exposed Pad
Current - Output (Maximum): 1.3A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9728AHGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9728AHGQW
PMIC - Power Distribution Switches, Load Drivers RT9728AHGQW
IC PWR SWITCH P-CHAN 1:1 6WDFN

IC PWR SWITCH P-CHAN 1:1 6WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9728AHGQW RT9728AHGQW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGQW PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details