RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGE RT9728AHGE

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793448-RT9728AHGE Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 120 mOhm Family Name: RT9728A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): BD2242G-GTR; TPS2553DDBVR; TPS2553DDBVT; MIC2039AYM6; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793448-RT9728AHGE Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 120 mOhm Family Name: RT9728A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): BD2242G-GTR; TPS2553DDBVR; TPS2553DDBVT; MIC2039AYM6; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGE - RT9728AHGE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGE
RT9728AHGE
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGE RT9728AHGE
Manufacturer: Richtek USA Inc. Win Source Part Number: 793448-RT9728AHGE Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 120 mOhm Family Name: RT9728A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): BD2242G-GTR; TPS2553DDBVR; TPS2553DDBVT; MIC2039AYM6; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793448-RT9728AHGE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: SOT-23-6
Output Type: P-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 120 mOhm
Family Name: RT9728A
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 1.3A
Alternative Parts (Cross-Reference): BD2242G-GTR; TPS2553DDBVR; TPS2553DDBVT; MIC2039AYM6;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Ic, Power Switch, 5.5V, Sot-23-5; Power Load Switch Type Richtek - 51AK9345 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Switch, 5.5V, Sot-23-5; Power Load Switch Type Richtek
51AK9345
Ic, Power Switch, 5.5V, Sot-23-5; Power Load Switch Type Richtek 51AK9345
IC, POWER SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.295A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, POWER SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.295A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - RT9728AHGE - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9728AHGE
PMIC - Power Distribution Switches, Load Drivers RT9728AHGE
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9728AHGE 51AK9345 RT9728AHGE
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9728AHGE Ic, Power Switch, 5.5V, Sot-23-5; Power Load Switch Type Richtek PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703385 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F
View Details