RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715HGQW RT9715HGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244385-RT9715HGQW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Load Discharge, Status Flag Package: 8-WDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 90 mOhm Family Name: RT9715H Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.richtek.com Manufacturer Package: 8-WDFN (3x3) Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): MIC2043-1YTS; MIC2043-2BTS; MIC2042-2YTS; Introduction Date: April 23, 2009 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244385-RT9715HGQW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Load Discharge, Status Flag Package: 8-WDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 90 mOhm Family Name: RT9715H Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.richtek.com Manufacturer Package: 8-WDFN (3x3) Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): MIC2043-1YTS; MIC2043-2BTS; MIC2042-2YTS; Introduction Date: April 23, 2009 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715HGQW
RT9715HGQW
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715HGQW RT9715HGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244385-RT9715HGQW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Load Discharge, Status Flag Package: 8-WDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 90 mOhm Family Name: RT9715H Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.richtek.com Manufacturer Package: 8-WDFN (3x3) Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): MIC2043-1YTS; MIC2043-2BTS; MIC2042-2YTS; Introduction Date: April 23, 2009 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244385-RT9715HGQW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: Load Discharge, Status Flag
Package: 8-WDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 90 mOhm
Family Name: RT9715H
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 8-WDFN (3x3)
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): MIC2043-1YTS; MIC2043-2BTS; MIC2042-2YTS;
Introduction Date: April 23, 2009
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9715HGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9715HGQW
PMIC - Power Distribution Switches, Load Drivers RT9715HGQW
IC PWR SWITCH N-CHAN 1:1 8WDFN

IC PWR SWITCH N-CHAN 1:1 8WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9715HGQW RT9715HGQW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715HGQW PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details