RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGBR RT9715GGBR

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 805785-RT9715GGBR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: SOT-23-5R Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 805785-RT9715GGBR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: SOT-23-5R Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGBR
RT9715GGBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGBR RT9715GGBR
Manufacturer: Richtek USA Inc. Win Source Part Number: 805785-RT9715GGBR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: SOT-23-5R Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Richtek USA Inc.
Win Source Part Number: 805785-RT9715GGBR
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 90mOhm
Supplier Device Package: SOT-23-5R
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 700mA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - RT9715GGBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9715GGBR
PMIC - Power Distribution Switches, Load Drivers RT9715GGBR
IC PWR SWTCH N-CHAN 1:1 SOT23-5R

IC PWR SWTCH N-CHAN 1:1 SOT23-5R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9715GGBR RT9715GGBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGBR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details