RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGBG RT9715GGBG

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892610-RT9715GGBG Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892610-RT9715GGBG Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGBG
RT9715GGBG
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGBG RT9715GGBG
Manufacturer: Richtek USA Inc. Win Source Part Number: 892610-RT9715GGBG Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892610-RT9715GGBG
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5G
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9715GGBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9715GGBG
PMIC - Power Distribution Switches, Load Drivers RT9715GGBG
IC PWR SWTCH N-CHAN 1:1 SOT23-5G

IC PWR SWTCH N-CHAN 1:1 SOT23-5G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9715GGBG RT9715GGBG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGBG PMIC - Power Distribution Switches, Load Drivers
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2006646 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details