The RT9715GGB is a low-voltage, single N-MOSFET high-side power switch designed for USB applications. It operates within a voltage range of 2.7V to 5.5V and features a low on-resistance of 90mΩ, which contributes to efficient power management. The device includes several protective features such as over-current protection, short-circuit protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation in various conditions. Additionally, it has a fault flag output to signal any fault conditions to the USB controller. The RT9715GGB is available in multiple package types, including SOT-23-5, SOP-8, MSOP-8, and WDFN-8L 3x3, providing flexibility for different design requirements. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 115427-RT9715GGB
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Family Name: RT9715G
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX14523ALATA+; MAX14523CATA+T; MAX14523BATA+; MAX20314EWC+;
Introduction Date: April 23, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH N-CHAN 1:1 SOT23-5
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | RT9715GGB | RT9715GGB |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715GGB | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |