RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715BGBG RT9715BGBG

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062744-RT9715BGBG Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: SOT-23-5G Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062744-RT9715BGBG Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: SOT-23-5G Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715BGBG
RT9715BGBG
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715BGBG RT9715BGBG
Manufacturer: Richtek USA Inc. Win Source Part Number: 062744-RT9715BGBG Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: SOT-23-5G Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062744-RT9715BGBG
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: SOT-23-5G
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9715BGBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9715BGBG
PMIC - Power Distribution Switches, Load Drivers RT9715BGBG
IC PWR SWTCH N-CHAN 1:1 SOT23-5G

IC PWR SWTCH N-CHAN 1:1 SOT23-5G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9715BGBG RT9715BGBG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715BGBG PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details