RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715AGBR RT9715AGBR

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 812271-RT9715AGBR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: SOT-23-5R Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 812271-RT9715AGBR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: SOT-23-5R Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715AGBR - RT9715AGBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715AGBR
RT9715AGBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715AGBR RT9715AGBR
Manufacturer: Richtek USA Inc. Win Source Part Number: 812271-RT9715AGBR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: SOT-23-5R Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Richtek USA Inc.
Win Source Part Number: 812271-RT9715AGBR
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 90mOhm
Supplier Device Package: SOT-23-5R
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 2A
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - RT9715AGBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9715AGBR
PMIC - Power Distribution Switches, Load Drivers RT9715AGBR
IC PWR SWTCH N-CHAN 1:1 SOT23-5R

IC PWR SWTCH N-CHAN 1:1 SOT23-5R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9715AGBR RT9715AGBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9715AGBR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data