RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9711AGF RT9711AGF

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062736-RT9711AGF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82065FVJ-E2; RT9711CPF; RT9711APF; RT9711AGF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062736-RT9711AGF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82065FVJ-E2; RT9711CPF; RT9711APF; RT9711AGF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9711AGF
RT9711AGF
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9711AGF RT9711AGF
Manufacturer: Richtek USA Inc. Win Source Part Number: 062736-RT9711AGF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82065FVJ-E2; RT9711CPF; RT9711APF; RT9711AGF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062736-RT9711AGF
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BD82065FVJ-E2; RT9711CPF; RT9711APF; RT9711AGF;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9711AGF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9711AGF
PMIC - Power Distribution Switches, Load Drivers RT9711AGF
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9711AGF RT9711AGF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9711AGF PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details