RichTek Technology Corporation PMIC - PMIC - Battery Management - RT9709BGQWB RT9709BGQWB

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892606-RT9709BGQWB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC - 10-WDFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892606-RT9709BGQWB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC - 10-WDFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9709BGQWB is an integrated circuit designed for battery management, providing essential protection features for low voltage systems. It safeguards against over-voltage conditions, capable of handling input voltages up to 28V. The IC monitors input voltage, battery voltage, and charging current, ensuring all parameters remain within safe limits. It includes a thermal protection feature that disables the MOSFET if the chip temperature exceeds 140°C. The device supports both AC and USB chargers, and it can quickly turn off the MOSFET within 1 microsecond if the input voltage surpasses the over-voltage protection (OVP) threshold. The over-current protection (OCP) can be set using an external resistor, and the IC features a binary counter that disables the MOSFET after 16 OCP events unless power is recycled. Additionally, it monitors battery voltage and will turn off the MOSFET if the voltage exceeds 4.4V for more than 180 microseconds. The RT9709BGQWB is housed in a thermally enhanced WDFN package, is RoHS compliant, and is suitable for applications in cellular phones, digital cameras, PDAs, and portable instruments.

Datasheet Summary
Powered by GS/AI

The RT9709BGQWB is an integrated circuit designed for battery management, providing essential protection features for low voltage systems. It safeguards against over-voltage conditions, capable of handling input voltages up to 28V. The IC monitors input voltage, battery voltage, and charging current, ensuring all parameters remain within safe limits. It includes a thermal protection feature that disables the MOSFET if the chip temperature exceeds 140°C. The device supports both AC and USB chargers, and it can quickly turn off the MOSFET within 1 microsecond if the input voltage surpasses the over-voltage protection (OVP) threshold. The over-current protection (OCP) can be set using an external resistor, and the IC features a binary counter that disables the MOSFET after 16 OCP events unless power is recycled. Additionally, it monitors battery voltage and will turn off the MOSFET if the voltage exceeds 4.4V for more than 180 microseconds. The RT9709BGQWB is housed in a thermally enhanced WDFN package, is RoHS compliant, and is suitable for applications in cellular phones, digital cameras, PDAs, and portable instruments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - RT9709BGQWB - 892606-RT9709BGQWB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - RT9709BGQWB
892606-RT9709BGQWB
PMIC - PMIC - Battery Management - RT9709BGQWB 892606-RT9709BGQWB
Manufacturer: Richtek USA Inc. Win Source Part Number: 892606-RT9709BGQWB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC - 10-WDFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892606-RT9709BGQWB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC - 10-WDFN (3x3)
Package: Bulk
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - RT9709BGQWB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
RT9709BGQWB
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management RT9709BGQWB
IC BATT PROTECTION 10WDFN

IC BATT PROTECTION 10WDFN

Supplier's Site
Battery Management - RT9709BGQWB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
RT9709BGQWB
Battery Management RT9709BGQWB
Battery Battery Protection IC 10-WDFN (3x3)

Battery Battery Protection IC 10-WDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 892606-RT9709BGQWB RT9709BGQWB RT9709BGQWB
Product Name PMIC - PMIC - Battery Management - RT9709BGQWB Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Supervisors - 1901583P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details