RichTek Technology Corporation PMIC - PMIC - Battery Management - RT9709BGQW RT9709BGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 301717-RT9709BGQW Packaging: Bulk Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Categories: Integrated Circuits Supplier Device Package: 12-WDFN (4x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 301717-RT9709BGQW Packaging: Bulk Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Categories: Integrated Circuits Supplier Device Package: 12-WDFN (4x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - RT9709BGQW - 301717-RT9709BGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - RT9709BGQW
301717-RT9709BGQW
PMIC - PMIC - Battery Management - RT9709BGQW 301717-RT9709BGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 301717-RT9709BGQW Packaging: Bulk Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Categories: Integrated Circuits Supplier Device Package: 12-WDFN (4x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Richtek USA Inc.
Win Source Part Number: 301717-RT9709BGQW
Packaging: Bulk
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Categories: Integrated Circuits
Supplier Device Package: 12-WDFN (4x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 301717-RT9709BGQW
Product Name PMIC - PMIC - Battery Management - RT9709BGQW
Package Type Other; 12-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS5234G - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck LDO Voltage Regulator IC - 761-ACT8896Q4I133-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Switching Regulators - 1908122 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details