RichTek Technology Corporation PMIC - PMIC - Battery Management - RT9709AGQWB RT9709AGQWB

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 807469-RT9709AGQWB Packaging: Bulk Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Part Status: Obsolete (End Of Life) Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 807469-RT9709AGQWB Packaging: Bulk Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Part Status: Obsolete (End Of Life) Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - RT9709AGQWB - 807469-RT9709AGQWB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - RT9709AGQWB
807469-RT9709AGQWB
PMIC - PMIC - Battery Management - RT9709AGQWB 807469-RT9709AGQWB
Manufacturer: Richtek USA Inc. Win Source Part Number: 807469-RT9709AGQWB Packaging: Bulk Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Part Status: Obsolete (End Of Life) Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Richtek USA Inc.
Win Source Part Number: 807469-RT9709AGQWB
Packaging: Bulk
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Part Status: Obsolete (End Of Life)
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
Power Management IC
713-RT9709AGQWB
Power Management IC 713-RT9709AGQWB
IC BATT PROTECTION 10WDFN Product overview: RT9709AGQWB from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-RT9709AGQWB can be used for catalog matching and distributor lookup.

IC BATT PROTECTION 10WDFN Product overview: RT9709AGQWB from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-RT9709AGQWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 807469-RT9709AGQWB 713-RT9709AGQWB
Product Name PMIC - PMIC - Battery Management - RT9709AGQWB Power Management IC
Package Type Other; 10-WFDFN Exposed Pad Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670404XA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111ARZ-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 0.4000 amps
View Details