RichTek Technology Corporation Power Management IC RT9709AGQW

Description
IC BATT PROTECTION 12WDFN Product overview: RT9709AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-RT9709AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BATT PROTECTION 12WDFN Product overview: RT9709AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-RT9709AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 713-RT9709AGQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
713-RT9709AGQW
Power Management IC 713-RT9709AGQW
IC BATT PROTECTION 12WDFN Product overview: RT9709AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-RT9709AGQW can be used for catalog matching and distributor lookup.

IC BATT PROTECTION 12WDFN Product overview: RT9709AGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-RT9709AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - RT9709AGQW - 301716-RT9709AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - RT9709AGQW
301716-RT9709AGQW
PMIC - PMIC - Battery Management - RT9709AGQW 301716-RT9709AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 301716-RT9709AGQW Packaging: Bulk Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Categories: Integrated Circuits Supplier Device Package: 12-WDFN (4x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Richtek USA Inc.
Win Source Part Number: 301716-RT9709AGQW
Packaging: Bulk
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Categories: Integrated Circuits
Supplier Device Package: 12-WDFN (4x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 713-RT9709AGQW 301716-RT9709AGQW
Product Name Power Management IC PMIC - PMIC - Battery Management - RT9709AGQW
Package Type Other; Bulk Other; 12-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Power Distribution Switches, Load Drivers - BTS4140NHUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Special Features Auto Restart
View Details
Voltage Regulators - 1897031 - RS Components, Ltd.
Specs
Regulator Category Switching; Charge pump
Package Type SOIC; Other; Soic
IQ 0.0070 amps
View Details