RichTek Technology Corporation Special Purpose Regulators RT9643PQV

Description
- Controller, DDR Voltage Regulator IC 5 Output 24-VQFN (5x5)
Description
- Controller, DDR Voltage Regulator IC 5 Output 24-VQFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9643PQV is a 5-channel ACPI-compliant power regulator designed for desktop and server motherboard applications. It integrates a PWM regulator for DDR memory VDDQ, a linear regulator for DDR VTT with a peak current capability of 1.5A, a 1.2V ultra-low-dropout linear controller for chipset power, and a 3.3V standby linear regulator with a 1.25A peak current capability. The device operates in multiple power states (S0, S3, S5) and features power management capabilities that conform to ACPI specifications. The RT9643PQV is housed in a compact VQFN-24L 5x5 package and supports a fixed frequency switching operation at 300kHz. It includes features such as thermal shutdown, power good signal indication, and options for current sensing. The product is RoHS compliant and suitable for both Pb-free and SnPb soldering processes. This regulator is particularly suitable for applications requiring efficient power management and stability in power delivery for DDR memory and chipset components.

Datasheet Summary
Powered by GS/AI

The RT9643PQV is a 5-channel ACPI-compliant power regulator designed for desktop and server motherboard applications. It integrates a PWM regulator for DDR memory VDDQ, a linear regulator for DDR VTT with a peak current capability of 1.5A, a 1.2V ultra-low-dropout linear controller for chipset power, and a 3.3V standby linear regulator with a 1.25A peak current capability. The device operates in multiple power states (S0, S3, S5) and features power management capabilities that conform to ACPI specifications. The RT9643PQV is housed in a compact VQFN-24L 5x5 package and supports a fixed frequency switching operation at 300kHz. It includes features such as thermal shutdown, power good signal indication, and options for current sensing. The product is RoHS compliant and suitable for both Pb-free and SnPb soldering processes. This regulator is particularly suitable for applications requiring efficient power management and stability in power delivery for DDR memory and chipset components.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - RT9643PQV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
RT9643PQV
Special Purpose Regulators RT9643PQV
- Controller, DDR Voltage Regulator IC 5 Output 24-VQFN (5x5)

- Controller, DDR Voltage Regulator IC 5 Output 24-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9643PQV
Product Name Special Purpose Regulators
Type 24-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897877 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details