RichTek Technology Corporation Gate Drivers RT9624FGQW

Description
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 1028-RT9624FGQWTR-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)

High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)

Buy Now Datasheet
Gate Drivers - 1028-RT9624FGQWCT-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)

High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 960313-RT9624FGQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
960313-RT9624FGQW
Integrated Circuits (ICs) - PMIC - Gate Drivers 960313-RT9624FGQW
Win Source Part Number: 960313-RT9624FGQW Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15 V Rise / Fall Time (Typ): 25ns, 12ns Voltage - Supply: 4.5V ~ 13.2V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9624FGQWCT,10 28-RT9624FGQWDKR,102 8-RT9624FGQWTR

Win Source Part Number: 960313-RT9624FGQW
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15 V
Rise / Fall Time (Typ): 25ns, 12ns
Voltage - Supply: 4.5V ~ 13.2V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9624FGQWCT,1028-RT9624FGQWDKR,1028-RT9624FGQWTR

Buy Now Datasheet
Singapore, Singapore
Buck Gate Driver IC
730-RT9624FGQW
Buck Gate Driver IC 730-RT9624FGQW
IC BUCK MOSFET DRVR WDFN-8 Product overview: RT9624FGQW from Richtek is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RT9624FGQW can be used for catalog matching and distributor lookup.

IC BUCK MOSFET DRVR WDFN-8 Product overview: RT9624FGQW from Richtek is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RT9624FGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - RT9624FGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
RT9624FGQW
Gate Drivers RT9624FGQW
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)

High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1028-RT9624FGQWTR-ND 960313-RT9624FGQW 730-RT9624FGQW RT9624FGQW
Product Name Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Buck Gate Driver IC Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Supply Voltage 4.5 to 13.2 volts 4.5 to 13.2 volts 4.5 to 13.2 volts 4.5 to 13.2 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Fall Time 12 ns 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC392DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74AHC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details