Manufacturer: Richtek USA Inc.
Win Source Part Number: 121884-RT9624BZQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 3.2V
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WDFN (3x3)
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 25ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
Single Phase Synchronous Rectified Buck MOSFET Driver, WDFN3x3-8 Product overview: RT9624BZQW from Richtek is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RT9624BZQW can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
IC GATE DRVR HALF-BRIDGE 8WDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 121884-RT9624BZQW | 1028-1231-1-ND | 730-RT9624BZQW | RT9624BZQW | RT9624BZQW |
| Product Name | PMIC - PMIC - Gate Drivers - RT9624BZQW | Gate Drivers | Buck Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |