RichTek Technology Corporation PMIC - PMIC - Gate Drivers - RT9624AZS RT9624AZS

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 849735-RT9624AZS Features: Gate Driver IC Package: Reel - TR Family Name: RT9624 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1229-6, -RT9624AZS, 1028-1229-1, 1028-1229-2
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 849735-RT9624AZS Features: Gate Driver IC Package: Reel - TR Family Name: RT9624 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1229-6, -RT9624AZS, 1028-1229-1, 1028-1229-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - RT9624AZS - 849735-RT9624AZS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - RT9624AZS
849735-RT9624AZS
PMIC - PMIC - Gate Drivers - RT9624AZS 849735-RT9624AZS
Manufacturer: Richtek USA Inc. Win Source Part Number: 849735-RT9624AZS Features: Gate Driver IC Package: Reel - TR Family Name: RT9624 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1229-6, -RT9624AZS, 1028-1229-1, 1028-1229-2

Manufacturer: Richtek USA Inc.
Win Source Part Number: 849735-RT9624AZS
Features: Gate Driver IC
Package: Reel - TR
Family Name: RT9624
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1229-6, -RT9624AZS, 1028-1229-1, 1028-1229-2

Buy Now Datasheet
PMIC - Gate Drivers - RT9624AZS - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
RT9624AZS
PMIC - Gate Drivers RT9624AZS
IC GATE DRVR HALF-BRIDGE 8SOP

IC GATE DRVR HALF-BRIDGE 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 849735-RT9624AZS RT9624AZS
Product Name PMIC - PMIC - Gate Drivers - RT9624AZS PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74AHCT2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details