Single Phase Synchronous Rectified Buck MOSFET Driver, 8WDFN Product overview: RT9624AZQW from Richtek is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RT9624AZQW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1013472-RT9624AZQW
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 3.2V
High Side Voltage - Max (Bootstrap): 15 V
Rise / Fall Time (Typ): 25ns, 12ns
Voltage - Supply: 4.5V ~ 13.2V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1228-6,-RT9624A
Base Product Number: RT9624
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
IC GATE DRVR HALF-BRIDGE 8WDFN
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-WDFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-RT9624AZQW | 1013472-RT9624AZQW | 1028-1228-2-ND | RT9624AZQW | RT9624AZQW |
| Product Name | Buck Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts | 4.5 to 13.2 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |