RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT9618AGS RT9618AGS

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793447-RT9618AGS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 500kHz Control Features: Enable, Phase Control Supply Voltage: 7.3 V ~ 13.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: RT9618A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): IRS20124STRPbF; 2ED020I12-FI; NCP3418BMNR2G; L6743D; Introduction Date: April 18, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793447-RT9618AGS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 500kHz Control Features: Enable, Phase Control Supply Voltage: 7.3 V ~ 13.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: RT9618A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): IRS20124STRPbF; 2ED020I12-FI; NCP3418BMNR2G; L6743D; Introduction Date: April 18, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT9618AGS - 793447-RT9618AGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT9618AGS
793447-RT9618AGS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT9618AGS 793447-RT9618AGS
Manufacturer: Richtek USA Inc. Win Source Part Number: 793447-RT9618AGS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 500kHz Control Features: Enable, Phase Control Supply Voltage: 7.3 V ~ 13.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: RT9618A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): IRS20124STRPbF; 2ED020I12-FI; NCP3418BMNR2G; L6743D; Introduction Date: April 18, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793447-RT9618AGS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 500kHz
Control Features: Enable, Phase Control
Supply Voltage: 7.3 V ~ 13.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: RT9618A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): IRS20124STRPbF; 2ED020I12-FI; NCP3418BMNR2G; L6743D;
Introduction Date: April 18, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
DC DC Switching Controllers - RT9618AGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT9618AGS
DC DC Switching Controllers RT9618AGS
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT9618AGS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT9618AGS
PMIC - Voltage Regulators - DC DC Switching Controllers RT9618AGS
IC REG CTRLR BUCK 8SOP

IC REG CTRLR BUCK 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 793447-RT9618AGS RT9618AGS RT9618AGS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT9618AGS DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402KLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2034TRPBF - 068905-IP2034TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
4 suppliers
Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details