High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
IC BUCK MOSFET DRVR WDFN-8S Product overview: RT9614CGQW from Richtek is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RT9614CGQW can be used for catalog matching and distributor lookup.
Win Source Part Number: 997978-RT9614CGQW
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 46 V
Rise / Fall Time (Typ): 25ns, 12ns
Voltage - Supply: 4.5V ~ 13.2V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN-SL (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9614CGQWTR,10
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
IC BUCK MOSFET DRVR WDFN-8S
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1028-RT9614CGQWTR-ND | 730-RT9614CGQW | 997978-RT9614CGQW | RT9614CGQW | RT9614CGQW |
| Product Name | Gate Drivers | Buck Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | |
| Fall Time | 12 ns | 12 ns | 12 ns | 12 ns |