Manufacturer: Richtek USA Inc.
Win Source Part Number: 301671-RT9611AGQW
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-EL (3x3)
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-EL (3x3)
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-EL (3x3)
MOSFET Driver, PDSO8 Product overview: RT9611AGQW from Richtek is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RT9611AGQW can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-EL (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 301671-RT9611AGQW | 1028-RT9611AGQWCT-ND | 730-RT9611AGQW | RT9611AGQW |
| Product Name | PMIC - PMIC - Gate Drivers - RT9611AGQW | Gate Drivers | Gate Driver IC | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.5 to 13.5 volts | 4.5 to 13.5 volts | ||
| Rise Time | 12 ns | 12 ns |