IC HV BUCK MOSFET DRVR WDFN-8 Product overview: RT9610CGQW from Richtek is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RT9610CGQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 835952-RT9610CGQW
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (2x2)
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN (2x2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-RT9610CGQW | 835952-RT9610CGQW | 1028-RT9610CGQWTR-ND | RT9610CGQW |
| Product Name | Buck Gate Driver IC | PMIC - PMIC - Gate Drivers - RT9610CGQW | Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | |
| Number of Outputs | 2; 2 Output | |||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 4.5 to 26 volts | 4.5 to 5.5 volts | 4.5 to 26 volts |