RichTek Technology Corporation PMIC - PMIC - Battery Chargers - RT9527AGQW RT9527AGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932535-RT9527AGQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 8-WDFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9527 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9527AGQWDKR, RT9527AGQWCT, RT9527AGQWTR, -RT9527AGQW
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932535-RT9527AGQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 8-WDFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9527 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9527AGQWDKR, RT9527AGQWCT, RT9527AGQWTR, -RT9527AGQW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - RT9527AGQW - 932535-RT9527AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9527AGQW
932535-RT9527AGQW
PMIC - PMIC - Battery Chargers - RT9527AGQW 932535-RT9527AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932535-RT9527AGQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 8-WDFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9527 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9527AGQWDKR, RT9527AGQWCT, RT9527AGQWTR, -RT9527AGQW

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932535-RT9527AGQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 8-WDFN (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9527
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9527AGQWDKR, RT9527AGQWCT, RT9527AGQWTR, -RT9527AGQW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 932535-RT9527AGQW
Product Name PMIC - PMIC - Battery Chargers - RT9527AGQW
Package Type Other; 8-WDFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

50A Power Management IC - 746-BTN8980TAAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Power Supply Controllers, Monitors - 1727-NEX81916DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Current Regulation/Management - AD8215WYRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers