RichTek Technology Corporation PMIC - PMIC - Battery Chargers - RT9515GQW RT9515GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 734004-RT9515GQW Packaging: Bulk Mounting Style: SMD Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.21V Categories: Integrated Circuits Supplier Device Package: 10-WDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 6V
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 734004-RT9515GQW Packaging: Bulk Mounting Style: SMD Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.21V Categories: Integrated Circuits Supplier Device Package: 10-WDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - RT9515GQW - 734004-RT9515GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9515GQW
734004-RT9515GQW
PMIC - PMIC - Battery Chargers - RT9515GQW 734004-RT9515GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 734004-RT9515GQW Packaging: Bulk Mounting Style: SMD Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.21V Categories: Integrated Circuits Supplier Device Package: 10-WDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 6V

Manufacturer: Richtek USA Inc.
Win Source Part Number: 734004-RT9515GQW
Packaging: Bulk
Mounting Style: SMD
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.21V
Categories: Integrated Circuits
Supplier Device Package: 10-WDFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 734004-RT9515GQW
Product Name PMIC - PMIC - Battery Chargers - RT9515GQW
Package Type Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8307SESTR-T - 859094-A8307SESTR-T - Win Source Electronics
Specs
Package Type Other; 20-QFN-EP (4x4)
View Details
3 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Gate Drivers - 2EDN8534FXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details