RichTek Technology Corporation PMIC - PMIC - Battery Chargers - RT9511GQW RT9511GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 210947-RT9511GQW Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 210947-RT9511GQW Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - RT9511GQW - 210947-RT9511GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9511GQW
210947-RT9511GQW
PMIC - PMIC - Battery Chargers - RT9511GQW 210947-RT9511GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 210947-RT9511GQW Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210947-RT9511GQW
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 210947-RT9511GQW
Product Name PMIC - PMIC - Battery Chargers - RT9511GQW
Package Type Other; 24-WQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
Automotive, Dual Synchronous, Low Voltage Buck - A8651KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
View Details
8 suppliers