RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Battery Management RT9428WSC

Description
Win Source Part Number: 1008857-RT9428WSC Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Fuel Gauge Interface: I2C Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 8-UFQFN, CSP Supplier Device Package: 8-WLCSP (1.6x1.52) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9428WSCTR,102 8-RT9428WSCDKR,1028- RT9428WSCCT
Request a Quote Datasheet
Description
Win Source Part Number: 1008857-RT9428WSC Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Fuel Gauge Interface: I2C Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 8-UFQFN, CSP Supplier Device Package: 8-WLCSP (1.6x1.52) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9428WSCTR,102 8-RT9428WSCDKR,1028- RT9428WSCCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1008857-RT9428WSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1008857-RT9428WSC
Integrated Circuits (ICs) - PMIC - Battery Management 1008857-RT9428WSC
Win Source Part Number: 1008857-RT9428WSC Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Fuel Gauge Interface: I2C Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 8-UFQFN, CSP Supplier Device Package: 8-WLCSP (1.6x1.52) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9428WSCTR,102 8-RT9428WSCDKR,1028- RT9428WSCCT

Win Source Part Number: 1008857-RT9428WSC
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Fuel Gauge
Interface: I2C
Battery Chemistry: Lithium Ion
Number of Cells: 1
Package / Case: 8-UFQFN, CSP
Supplier Device Package: 8-WLCSP (1.6x1.52)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9428WSCTR,1028-RT9428WSCDKR,1028-RT9428WSCCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Monitors and Testers
Product Number 1008857-RT9428WSC
Product Name Integrated Circuits (ICs) - PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details