Win Source Part Number: 965294-RT9426WSC
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Fuel Gauge
Interface: I2C
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 9-UFBGA, WLCSP
Supplier Device Package: 9-WLCSP (2.29x1.74)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9426WSCDKR,10
Battery Fuel Gauge IC Lithium Ion/Polymer 9-WLCSP (2.29x1.74)
Battery Fuel Gauge IC Lithium Ion/Polymer 9-WLCSP (2.29x1.74)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 965294-RT9426WSC | 1028-RT9426WSCCT-ND |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |