RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Battery Management RT9422GQW

Description
Win Source Part Number: 1127027-RT9422GQW Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Function: Fuel Gauge Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WDFN (2.5x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9422GQWTR,102 8-RT9422GQWCT,1028-R T9422GQWDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1127027-RT9422GQW Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Function: Fuel Gauge Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WDFN (2.5x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9422GQWTR,102 8-RT9422GQWCT,1028-R T9422GQWDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1127027-RT9422GQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1127027-RT9422GQW
Integrated Circuits (ICs) - PMIC - Battery Management 1127027-RT9422GQW
Win Source Part Number: 1127027-RT9422GQW Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Function: Fuel Gauge Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WDFN (2.5x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9422GQWTR,102 8-RT9422GQWCT,1028-R T9422GQWDKR

Win Source Part Number: 1127027-RT9422GQW
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Function: Fuel Gauge
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WDFN (2.5x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9422GQWTR,1028-RT9422GQWCT,1028-RT9422GQWDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Monitors and Testers
Product Number 1127027-RT9422GQW
Product Name Integrated Circuits (ICs) - PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - TWL2214CAPFB - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Power Management
View Details