Manufacturer: Richtek USA Inc.
Win Source Part Number: 716021-RT9387AGQW
Packaging: Bulk
Type: DC DC Regulator
Mounting Style: SMD
Applications: Camera Flash
Frequency: 1MHz
Current - Output / Channel: 700mA (Flash)
Internal Switch(s): No
Topology: Switched Capacitor (Charge Pump)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-WQFN (2x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 2.8V
Voltage - Supply (Maximum): 5V
| Win Source Electronics | |
|---|---|
| Product Category | Charge Pump Regulators |
| Product Number | 716021-RT9387AGQW |
| Product Name | PMIC - PMIC - LED Drivers - RT9387AGQW |
| Configuration / Function | Charge Pump; Switched Capacitor (Charge Pump) |