LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 12-WQFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | RT9378BGQW |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Current | 0.0250 amps |
| Switching Frequency | 1000 kHz |