RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT9373AGQW RT9373AGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 806936-RT9373AGQW Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 250kHz Current - Output / Channel: 20mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Voltage - Supply (Min): 2.8V Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 5V
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 806936-RT9373AGQW Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 250kHz Current - Output / Channel: 20mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Voltage - Supply (Min): 2.8V Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT9373AGQW - 806936-RT9373AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT9373AGQW
806936-RT9373AGQW
PMIC - PMIC - LED Drivers - RT9373AGQW 806936-RT9373AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 806936-RT9373AGQW Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 250kHz Current - Output / Channel: 20mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Voltage - Supply (Min): 2.8V Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 5V

Manufacturer: Richtek USA Inc.
Win Source Part Number: 806936-RT9373AGQW
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 250kHz
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Voltage - Supply (Min): 2.8V
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5V

Buy Now
Singapore, Singapore
LED Driver IC
137-RT9373AGQW
LED Driver IC 137-RT9373AGQW
3-Channel Charge Pump White LED Driver with Low Dropout Current Source, 16WQFN Product overview: RT9373AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9373AGQW can be used for catalog matching and distributor lookup.

3-Channel Charge Pump White LED Driver with Low Dropout Current Source, 16WQFN Product overview: RT9373AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9373AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9373AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9373AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9373AGQW
IC LED DRIVER RGLTR 20MA 16WQFN

IC LED DRIVER RGLTR 20MA 16WQFN

Supplier's Site
PMIC - LED Drivers - RT9373AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT9373AGQW
PMIC - LED Drivers RT9373AGQW
IC LED DRIVER RGLTR 20MA 16WQFN

IC LED DRIVER RGLTR 20MA 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 806936-RT9373AGQW 137-RT9373AGQW RT9373AGQW RT9373AGQW
Product Name PMIC - PMIC - LED Drivers - RT9373AGQW LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2060171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1500 milliamps
View Details
Backlight Driver For Large Size Lcds - A8511KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers