Manufacturer: Richtek USA Inc.
Win Source Part Number: 062734-RT9368AGQW
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 250kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Multi-Step
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Interface Circuit Product overview: RT9368AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9368AGQW can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 16WQFN
IC LED DRV RGLT MULT-STEP 16WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 062734-RT9368AGQW | 137-RT9368AGQW | RT9368AGQW | RT9368AGQW |
| Product Name | PMIC - PMIC - LED Drivers - RT9368AGQW | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 2.8 volts | 2.8 to 5 volts | ||
| Output Current | 20 milliamps | 20 milliamps |