RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT9368A RT9368A

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046476-RT9368A Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Multi-Step Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 5V Operating Input Voltage(Min): 2.8V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046476-RT9368A Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Multi-Step Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 5V Operating Input Voltage(Min): 2.8V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT9368A - 046476-RT9368A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT9368A
046476-RT9368A
PMIC - PMIC - LED Drivers - RT9368A 046476-RT9368A
Manufacturer: Richtek USA Inc. Win Source Part Number: 046476-RT9368A Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Multi-Step Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 5V Operating Input Voltage(Min): 2.8V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046476-RT9368A
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 250kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Multi-Step
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT9368A
LED Driver IC 137-RT9368A
IC LED DRIVER RGLTR DIM 16WQFN Product overview: RT9368A from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9368A can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 16WQFN Product overview: RT9368A from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9368A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 046476-RT9368A 137-RT9368A
Product Name PMIC - PMIC - LED Drivers - RT9368A LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - 1019987-A6279ELW-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details
5 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368344-NCR321ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 16 volts
View Details
6 suppliers
PMIC - PMIC - LED Drivers - SKY81279-11-563LF - 805391-SKY81279-11-563LF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 5.5 volts
View Details
5 suppliers
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432BSQE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers