3 Channels 90mA x1/x2 Charge Pump White LED Driver, 10WDFN Product overview: RT9363AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9363AGQW can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 90mA 10-WDFN (3x3)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 793445-RT9363AGQW
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Family Name: RT9363A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WDFN (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 90mA
Voltage Supply MIN: 2.8V
Alternative Parts (Cross-Reference): SP7612EC6-L; S-881300CPE-IPATFG; SP7612CEC6-L/TR; SP7612EC6-L/TR;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC LED DRIVER RGLTR 90MA 10WDFN
IC LED DRIVER RGLTR 90MA 10WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT9363AGQW | RT9363AGQW-ND | 793445-RT9363AGQW | RT9363AGQW | RT9363AGQW |
| Product Name | 90mA LED Driver IC | LED Drivers | Board Mount LED Drivers - RT9363AGQW | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 3 # |