RichTek Technology Corporation Ic, Dc-Dc Converter, 1Mhz, Sot-23-6; Output Type Richtek RT9361AGE

Description
IC, DC-DC CONVERTER, 1MHZ, SOT-23-6; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:150mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes
Description
IC, DC-DC CONVERTER, 1MHZ, SOT-23-6; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:150mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter, 1Mhz, Sot-23-6; Output Type Richtek - 51AK9344 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter, 1Mhz, Sot-23-6; Output Type Richtek
51AK9344
Ic, Dc-Dc Converter, 1Mhz, Sot-23-6; Output Type Richtek 51AK9344
IC, DC-DC CONVERTER, 1MHZ, SOT-23-6; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:150mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

IC, DC-DC CONVERTER, 1MHZ, SOT-23-6; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:150mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Voltage Regulators
Product Number 51AK9344
Product Name Ic, Dc-Dc Converter, 1Mhz, Sot-23-6; Output Type Richtek
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060209 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Motor Drivers, Controllers - A3959SLB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
View Details
Power Distribution Switches, Load Drivers - BTS410F2 E3043 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-5
Special Features Auto Restart, Status Flag
View Details