RichTek Technology Corporation LED Drivers RT9302GJ8

Description
LED Driver IC 3 Output Linear Constant Current PWM Dimming 20mA TSOT-23-8
Description
LED Driver IC 3 Output Linear Constant Current PWM Dimming 20mA TSOT-23-8
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9302GJ8 is a constant current LED driver designed for driving up to three white LEDs with a maximum output current of 20mA per channel. It features a typical current accuracy of 1% and current matching of 0.7%, ensuring uniform brightness across the LEDs. The driver supports 16-step pulse width modulation (PWM) dimming, allowing for flexible brightness control. The input voltage range is from 2.8V to 5.5V, and it includes an under-voltage lockout (UVLO) function to enhance stability during startup. The device is housed in a compact TSOT-23-8 package and has a low shutdown current of 4OºA. It is RoHS compliant and suitable for applications such as mobile phones, digital still cameras, and LCD backlighting.

Datasheet Summary
Powered by GS/AI

The RT9302GJ8 is a constant current LED driver designed for driving up to three white LEDs with a maximum output current of 20mA per channel. It features a typical current accuracy of 1% and current matching of 0.7%, ensuring uniform brightness across the LEDs. The driver supports 16-step pulse width modulation (PWM) dimming, allowing for flexible brightness control. The input voltage range is from 2.8V to 5.5V, and it includes an under-voltage lockout (UVLO) function to enhance stability during startup. The device is housed in a compact TSOT-23-8 package and has a low shutdown current of 4OºA. It is RoHS compliant and suitable for applications such as mobile phones, digital still cameras, and LCD backlighting.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - RT9302GJ8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
RT9302GJ8
LED Drivers RT9302GJ8
LED Driver IC 3 Output Linear Constant Current PWM Dimming 20mA TSOT-23-8

LED Driver IC 3 Output Linear Constant Current PWM Dimming 20mA TSOT-23-8

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number RT9302GJ8
Product Name LED Drivers
Number of Outputs 3
Output Configuration Inverting; Constant Current
Output Current 0.0200 amps
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535VX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
Clock Buffers, Drivers - SI53354BD12803-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details