RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT9297GQW RT9297GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062731-RT9297GQW Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Family Name: RT9297 Output Voltage: 2.6 V to 24 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Alternative Parts (Cross-Reference): AOZ1905DI; LM2735XMY; AOZ1905FI; LM2735XMYX; Introduction Date: June 25, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062731-RT9297GQW Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Family Name: RT9297 Output Voltage: 2.6 V to 24 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Alternative Parts (Cross-Reference): AOZ1905DI; LM2735XMY; AOZ1905FI; LM2735XMYX; Introduction Date: June 25, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9297GQW - 062731-RT9297GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9297GQW
062731-RT9297GQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9297GQW 062731-RT9297GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 062731-RT9297GQW Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 5.5 V Number of Outputs: 1 Family Name: RT9297 Output Voltage: 2.6 V to 24 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Alternative Parts (Cross-Reference): AOZ1905DI; LM2735XMY; AOZ1905FI; LM2735XMYX; Introduction Date: June 25, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062731-RT9297GQW
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 5.5 V
Number of Outputs: 1
Family Name: RT9297
Output Voltage: 2.6 V to 24 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WDFN (3x3)
Alternative Parts (Cross-Reference): AOZ1905DI; LM2735XMY; AOZ1905FI; LM2735XMYX;
Introduction Date: June 25, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Regulators - RT9297GQW - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT9297GQW
Special Purpose Regulators RT9297GQW
IC REG CONV TFT LCD 1OUT 10WDFN

IC REG CONV TFT LCD 1OUT 10WDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT9297GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9297GQW
PMIC - Voltage Regulators - Special Purpose RT9297GQW
IC REG CONV TFT LCD 1OUT 10WDFN

IC REG CONV TFT LCD 1OUT 10WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 062731-RT9297GQW RT9297GQW RT9297GQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT9297GQW Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-WDFN (3x3) Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details