Manufacturer: Richtek USA Inc.
Win Source Part Number: 210946-RT9296GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj to 0.5V, 2A
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WDFN (3x3)
Purpose: Any Function
Supply Voltage - Operating: 1.2 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Synchronous Boost Converter with LDO Controller, 10WDFN Product overview: RT9296GQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9296GQW can be used for catalog matching and distributor lookup.
IC REG DL BOOST/LNR SYNC 10WDFN
IC REG DL BOOST/LNR SYNC 10WDFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 1.2MHz 10-WDFN (3x3)
IC REG DL BOOST/LNR SYNC 10WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 210946-RT9296GQW | 776-RT9296GQW | RT9296GQW | RT9296GQW | RT9296GQW | RT9296GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9296GQW | Boost LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 10-WDFN (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs | Multiple Outputs |