RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT9285CGQW RT9285CGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 027610-RT9285CGQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WDFN (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 027610-RT9285CGQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WDFN (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT9285CGQW - 027610-RT9285CGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT9285CGQW
027610-RT9285CGQW
PMIC - PMIC - LED Drivers - RT9285CGQW 027610-RT9285CGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 027610-RT9285CGQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WDFN (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027610-RT9285CGQW
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WDFN (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 1028-1186-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1028-1186-1-ND
LED Drivers 1028-1186-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)

Buy Now Datasheet
LED Drivers - 1028-1186-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1028-1186-2-ND
LED Drivers 1028-1186-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)

Buy Now Datasheet
LED Drivers - 1028-1186-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1028-1186-6-ND
LED Drivers 1028-1186-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
High-Performance LED Driver IC
137-RT9285CGQW
High-Performance LED Driver IC 137-RT9285CGQW
Tiny Package, High Performance, Diode Embedded White LED Driver, WDFN2x2-8 Product overview: RT9285CGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, High-Performance, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9285CGQW can be used for catalog matching and distributor lookup.

Tiny Package, High Performance, Diode Embedded White LED Driver, WDFN2x2-8 Product overview: RT9285CGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, High-Performance, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9285CGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9285CGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9285CGQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9285CGQW
IC LED DRV RGLTR PWM 400MA 8WDFN

IC LED DRV RGLTR PWM 400MA 8WDFN

Supplier's Site
PMIC - LED Drivers - RT9285CGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT9285CGQW
PMIC - LED Drivers RT9285CGQW
IC LED DRIVER RGLTR DIM 8WDFN

IC LED DRIVER RGLTR DIM 8WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 027610-RT9285CGQW 1028-1186-1-ND 137-RT9285CGQW RT9285CGQW RT9285CGQW
Product Name PMIC - PMIC - LED Drivers - RT9285CGQW LED Drivers High-Performance LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 400 milliamps 400 milliamps 400 milliamps
Package Type 8-WDFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 1727-2661-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
6 suppliers
LED Driver IC - 137-AAT3152IWP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 4 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details